Fujitsu LIFEBOOK E544, Intel® Core™ i5, 2.6 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK E544. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black, Red