Fujitsu logo

Fujitsu LIFEBOOK E5411 Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53821
Info modified on:
22 Jan 2025, 05:27:18
Short summary description Fujitsu LIFEBOOK E5411 Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

Fujitsu LIFEBOOK E5411, Intel® Core™ i7, 14", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description Fujitsu LIFEBOOK E5411 Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:

Fujitsu LIFEBOOK E5411. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray. Weight: 3.95 lbs (1.79 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.