Fujitsu logo

Fujitsu ETERNUS DX60 S5 disk array 2.4 TB Rack (2U) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40617
Info modified on:
09 Jan 2023, 09:33:39
Short summary description Fujitsu ETERNUS DX60 S5 disk array 2.4 TB Rack (2U) Black:

Fujitsu ETERNUS DX60 S5, 2.4 TB, HDD, Serial Attached SCSI (SAS), 77.2 lbs (35 kg), Rack (2U), Black

Long summary description Fujitsu ETERNUS DX60 S5 disk array 2.4 TB Rack (2U) Black:

Fujitsu ETERNUS DX60 S5. Total installed storage capacity: 2.4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 48, Supported storage drive types: HDD & SSD, Storage drive sizes supported: 2.5,3.5". Weight: 77.2 lbs (35 kg). Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.