Fujitsu ESPRIMO D7010, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 512 GB, Windows 10
Fujitsu ESPRIMO D7010. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Weight: 17.6 lbs (8 kg). Product color: Black