Fujitsu logo

Fujitsu ESPRIMO D6011 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF Mini PC Red, Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20285
Info modified on:
03 Aug 2022, 11:33:30
Short summary description Fujitsu ESPRIMO D6011 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF Mini PC Red, Black:

Fujitsu ESPRIMO D6011, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO D6011 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF Mini PC Red, Black:

Fujitsu ESPRIMO D6011. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Mini PC. Weight: 17.6 lbs (8 kg). Product color: Red, Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.