Fujitsu logo

Fujitsu CELVIN NAS Server Q700 Desktop Marvell 6281 0.5 GB DDR2 2 TB Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102389
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELVIN NAS Server Q700 Desktop Marvell 6281 0.5 GB DDR2 2 TB Black:

Fujitsu CELVIN NAS Server Q700, Desktop, Marvell, 6281, 0.5 GB, DDR2, 2 TB

Long summary description Fujitsu CELVIN NAS Server Q700 Desktop Marvell 6281 0.5 GB DDR2 2 TB Black:

Fujitsu CELVIN NAS Server Q700. Chassis type: Desktop. Processor family: Marvell, Processor model: 6281, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.