Fujitsu logo

Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113619
Info modified on:
22 Jan 2025, 05:50:27
Short summary description Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Fujitsu AMILO Pro V3505, Intel® Core™ Duo, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Fujitsu AMILO Pro V3505. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 6.06 lbs (2.75 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.