Fujitsu AMILO Pro V2055, Intel® Celeron® M, 1.46 GHz, 15.4", 1280 x 800 pixels, 0.25 GB, 40 GB
Fujitsu AMILO Pro V2055. Processor family: Intel® Celeron® M, Processor frequency: 1.46 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Home Edition. Weight: 6.39 lbs (2.9 kg)