Fujitsu logo

Fujitsu LIFEBOOK AH544/G32 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48767
Info modified on:
23 Jan 2025, 19:25:36
Short summary description Fujitsu LIFEBOOK AH544/G32 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Black:

Fujitsu LIFEBOOK AH544/G32, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH544/G32 Intel® Core™ i5 i5-4200M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Black:

Fujitsu LIFEBOOK AH544/G32. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.