Fujitsu logo

Fujitsu LIFEBOOK AH532 Intel® Core™ i7 i7-3612QM Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61866
Info modified on:
25 Jan 2025, 22:22:41
Short summary description Fujitsu LIFEBOOK AH532 Intel® Core™ i7 i7-3612QM Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH532, Intel® Core™ i7, 2.1 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH532 Intel® Core™ i7 i7-3612QM Laptop 15.6" 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH532. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.