Fujitsu logo

Fujitsu LIFEBOOK AH531 Intel® Core™ i7 i7-2640M 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28957
Info modified on:
29 Jan 2025, 19:28:09
Short summary description Fujitsu LIFEBOOK AH531 Intel® Core™ i7 i7-2640M 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional White:

Fujitsu LIFEBOOK AH531, Intel® Core™ i7, 2.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH531 Intel® Core™ i7 i7-2640M 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Professional White:

Fujitsu LIFEBOOK AH531. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.