Fujitsu logo

Fujitsu LIFEBOOK AH530 Intel® Core™ i5 i5-750 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6530M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95622
Info modified on:
22 Jan 2025, 05:34:18
Short summary description Fujitsu LIFEBOOK AH530 Intel® Core™ i5 i5-750 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6530M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH530, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH530 Intel® Core™ i5 i5-750 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6530M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH530. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-750, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6530M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.