Fujitsu logo

Fujitsu LIFEBOOK AH512 Intel® Core™ i5 i5-2450M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67904
Info modified on:
01 Feb 2025, 06:12:01
Short summary description Fujitsu LIFEBOOK AH512 Intel® Core™ i5 i5-2450M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Black:

Fujitsu LIFEBOOK AH512, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH512 Intel® Core™ i5 i5-2450M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Black:

Fujitsu LIFEBOOK AH512. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.