Fujitsu LIFEBOOK 557, Intel® Core™ i5, 2.5 GHz, 15.6", 8 GB, 256 GB, Windows 10 Pro
Fujitsu LIFEBOOK 557. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 4.85 lbs (2.2 kg)