Fujitsu logo

Fujitsu LIFEBOOK A531 Intel® Core™ i5 i5-2450M 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39851
Info modified on:
29 Jan 2025, 18:29:56
Short summary description Fujitsu LIFEBOOK A531 Intel® Core™ i5 i5-2450M 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black, Silver:

Fujitsu LIFEBOOK A531, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Fujitsu LIFEBOOK A531 Intel® Core™ i5 i5-2450M 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black, Silver:

Fujitsu LIFEBOOK A531. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Product color: Black, Silver. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.