Fujitsu logo

Fujitsu LIFEBOOK A514 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 508 GB HDD+SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19803
Info modified on:
29 Jan 2025, 19:37:16
Short summary description Fujitsu LIFEBOOK A514 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 508 GB HDD+SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK A514, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 508 GB

Long summary description Fujitsu LIFEBOOK A514 Intel® Core™ i3 i3-4005U Laptop 15.6" 4 GB DDR3-SDRAM 508 GB HDD+SSD Windows 7 Professional Black:

Fujitsu LIFEBOOK A514. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 508 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.