Fujitsu logo

Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135506
Info modified on:
21 Jun 2024, 03:15:03
Short summary description Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black, Red:

Fujitsu ESPRIMO A525-L, 1.65 GHz, AMD G, GX-217GA, 4 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO A525-L AMD G GX-217GA 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black, Red:

Fujitsu ESPRIMO A525-L. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: GX-217GA. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8280E. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 40 W. Chassis type: Desktop. Product type: PC. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.