Fujitsu logo

Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29588
Info modified on:
25 Jan 2025, 22:16:59
Short summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Gray:

Fujitsu LIFEBOOK S762, Intel® Core™ i5, 2.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3320M Laptop 13.3" 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Gray:

Fujitsu LIFEBOOK S762. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.