Fujitsu SP30F, 8.5 x 14" (216 x 355.6 mm), 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 30 ppm
Fujitsu SP30F. Maximum scan size: 8.5 x 14" (216 x 355.6 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: White. Sensor type: CCD, Daily duty cycle (max): 3000 pages, Light source: WCC DL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8