Fujitsu logo

Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6500U Laptop 13.3" Quad HD 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92158
Info modified on:
27 Jan 2025, 08:29:17
Short summary description Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6500U Laptop 13.3" Quad HD 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Gray:

Fujitsu LIFEBOOK S936, Intel® Core™ i7, 2.5 GHz, 13.3", 2560 x 1440 pixels, 20 GB, 512 GB

Long summary description Fujitsu LIFEBOOK S936 Intel® Core™ i7 i7-6500U Laptop 13.3" Quad HD 20 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black, Gray:

Fujitsu LIFEBOOK S936. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 20 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.