Fujitsu logo

Fujitsu LIFEBOOK U938 barebook 13.3" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97294
Info modified on:
14 Mar 2024, 17:55:35
Short summary description Fujitsu LIFEBOOK U938 barebook 13.3" 1920 x 1080 pixels Black:

Fujitsu LIFEBOOK U938, 13.3", IPS, 1920 x 1080 pixels, Wi-Fi, Ethernet LAN, Black

Long summary description Fujitsu LIFEBOOK U938 barebook 13.3" 1920 x 1080 pixels Black:

Fujitsu LIFEBOOK U938. Supported processor frequency (max): 4.2 GHz, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 20 GB, Memory slots: 1x SO-DIMM. Internal drive bays: 1x M.2. Graphics card family: Intel. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels, Display: IPS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.