Fujitsu logo

Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 10.1" 4 GB Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34259
Info modified on:
10 Aug 2024, 07:17:25
Short summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 10.1" 4 GB Wi-Fi 4 (802.11n) White:

Fujitsu STYLISTIC Q584, 10.1", 2560 x 1600 pixels, 128 GB, 4 GB, 1.46 GHz, White

Long summary description Fujitsu STYLISTIC Q584 4G Intel Atom® LTE 128 GB 10.1" 4 GB Wi-Fi 4 (802.11n) White:

Fujitsu STYLISTIC Q584. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.6 oz (640 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.