Fujitsu logo

Fujitsu STYLISTIC M702 4G NVIDIA Tegra LTE 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97659
Info modified on:
22 Jan 2024, 09:45:05
Short summary description Fujitsu STYLISTIC M702 4G NVIDIA Tegra LTE 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Fujitsu STYLISTIC M702, 10.1", 1920 x 1200 pixels, 32 GB, 2 GB, Android, Black, Silver

Long summary description Fujitsu STYLISTIC M702 4G NVIDIA Tegra LTE 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Fujitsu STYLISTIC M702. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.7 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 2 GB. Rear camera resolution (numeric): 8.1 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.8 oz (590 g). Operating system installed: Android. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.