Fujitsu logo

Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 Laptop 15.4" 1 GB DDR2-SDRAM AMD Mobility Radeon X1400 Windows XP Home Edition Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90680
Info modified on:
23 Jan 2025, 19:12:31
Short summary description Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 Laptop 15.4" 1 GB DDR2-SDRAM AMD Mobility Radeon X1400 Windows XP Home Edition Silver:

Fujitsu LIFEBOOK E8210, Intel® Core™ Duo, 1.83 GHz, 15.4", 1280 x 800 pixels, 1 GB, Windows XP Home Edition

Long summary description Fujitsu LIFEBOOK E8210 Intel® Core™ Duo T2400 Laptop 15.4" 1 GB DDR2-SDRAM AMD Mobility Radeon X1400 Windows XP Home Edition Silver:

Fujitsu LIFEBOOK E8210. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Product color: Silver. Weight: 5.69 lbs (2.58 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.