Fujitsu logo

Fujitsu Pocket LOOX 610 Bluetooth handheld mobile computer 3.2" 240 x 320 pixels 6.95 oz (197 g)

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX 610 Bluetooth handheld mobile computer 3.2" 240 x 320 pixels 6.95 oz (197 g):

Fujitsu Pocket LOOX 610 Bluetooth, 3.2", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 610 Bluetooth handheld mobile computer 3.2" 240 x 320 pixels 6.95 oz (197 g):

Fujitsu Pocket LOOX 610 Bluetooth. Display diagonal: 3.2", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.