Fujitsu logo

Fujitsu Pocket LOOX N520 GPS handheld mobile computer 3.5" 240 x 320 pixels 5.64 oz (160 g)

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX N520 GPS handheld mobile computer 3.5" 240 x 320 pixels 5.64 oz (160 g):

Fujitsu Pocket LOOX N520 GPS, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description Fujitsu Pocket LOOX N520 GPS handheld mobile computer 3.5" 240 x 320 pixels 5.64 oz (160 g):

Fujitsu Pocket LOOX N520 GPS. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.312 GHz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.