Fujitsu logo

Fujitsu Pocket LOOX N520 (Car Bundle) handheld mobile computer 3.5" 240 x 320 pixels 5.64 oz (160 g)

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22882
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX N520 (Car Bundle) handheld mobile computer 3.5" 240 x 320 pixels 5.64 oz (160 g):

Fujitsu Pocket LOOX N520 (Car Bundle), 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.128 GB

Long summary description Fujitsu Pocket LOOX N520 (Car Bundle) handheld mobile computer 3.5" 240 x 320 pixels 5.64 oz (160 g):

Fujitsu Pocket LOOX N520 (Car Bundle). Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB, Compatible memory cards: SD. Processor frequency: 0.312 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.