Fujitsu Pocket LOOX N500, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.064 GB
Fujitsu Pocket LOOX N500. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB, Compatible memory cards: MMC, SD. Processor frequency: 0.312 GHz