Fujitsu logo

Fujitsu S26391-F1504-L200 optical disc drive Internal DVD Super Multi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122617
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu S26391-F1504-L200 optical disc drive Internal DVD Super Multi Black:

Fujitsu S26391-F1504-L200, Black, Horizontal, Laptop, DVD Super Multi, DVD+R, DVD+RW, DVD-RAM, LIFEBOOK E546 LIFEBOOK E556

Long summary description Fujitsu S26391-F1504-L200 optical disc drive Internal DVD Super Multi Black:

Fujitsu S26391-F1504-L200. Product color: Black, Mounting: Horizontal. Purpose: Laptop, Optical drive type: DVD Super Multi, Disc types supported: DVD+R, DVD+RW, DVD-RAM

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.