Fujitsu logo

Fujitsu Intel Core I7-4810MQ processor 2.8 GHz 6 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21142
Info modified on:
14 Mar 2024, 19:23:46
Short summary description Fujitsu Intel Core I7-4810MQ processor 2.8 GHz 6 MB Smart Cache:

Fujitsu Intel Core I7-4810MQ, Intel® Core™ i7, PGA946, 22 nm, i7-4810MQ, 2.8 GHz, 64-bit

Long summary description Fujitsu Intel Core I7-4810MQ processor 2.8 GHz 6 MB Smart Cache:

Fujitsu Intel Core I7-4810MQ. Processor family: Intel® Core™ i7, Processor socket: PGA946, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L. On-board graphics card model: Intel® HD Graphics 4600, Maximum on-board graphics card memory: 2 GB, On-board graphics card base frequency: 400 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Processor package size: 37.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.