Fujitsu logo

Fujitsu Intel Core i7-4610M processor 3 GHz 4 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17170
Info modified on:
14 Mar 2024, 18:17:32
Short summary description Fujitsu Intel Core i7-4610M processor 3 GHz 4 MB Smart Cache:

Fujitsu Intel Core i7-4610M, Intel® Core™ i7, 22 nm, i7-4610M, 3 GHz, 64-bit, 4th gen Intel® Core™ i7

Long summary description Fujitsu Intel Core i7-4610M processor 3 GHz 4 MB Smart Cache:

Fujitsu Intel Core i7-4610M. Processor family: Intel® Core™ i7, Processor lithography: 22 nm, Processor model: i7-4610M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600, On-board graphics card base frequency: 400 MHz, On-board graphics card dynamic frequency (max): 1300 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.