Fujitsu logo

Fujitsu DL3750+ dot matrix printer 360 x 360 DPI 480 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118348
Info modified on:
29 Oct 2024, 17:16:19
Short summary description Fujitsu DL3750+ dot matrix printer 360 x 360 DPI 480 cps:

Fujitsu DL3750+, 480 cps, 360 x 360 DPI, 480 cps, 135 cps, 5 copies, Bold, Italics

Long summary description Fujitsu DL3750+ dot matrix printer 360 x 360 DPI 480 cps:

Fujitsu DL3750+. Maximum print speed: 480 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 480 cps. Paper feed: Push tractor, Paper tray media types: Plain paper, Cut sheet width range: 4.02 - 10.5" (102 - 267 mm). Buffer size: 128 KB, Sound pressure level (printing): 49 dB, Page description languages: Fujitsu DPL24C PLU. Standard interfaces: Parallel, USB 1.1. Print head: 24-pin, Print direction: Bidirectional, Ribbon life: 5 million characters

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.