Fujitsu logo

Fujitsu KB521 keyboard Universal USB QWERTZ German Marble color

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29645
Info modified on:
10 Aug 2024, 11:55:58
Short summary description Fujitsu KB521 keyboard Universal USB QWERTZ German Marble color:

Fujitsu KB521, Full-size (100%), Wired, USB, QWERTZ, Marble color

Long summary description Fujitsu KB521 keyboard Universal USB QWERTZ German Marble color:

Fujitsu KB521. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 78.7" (2 m). Recommended usage: Universal. Product color: Marble color

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.