Fujitsu M520, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black
Fujitsu M520. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 2, Scroll type: Wheel. Power source: Cable. Product color: Black