Fujitsu KB950 Phone, Full-size (100%), Wired, USB, QWERTZ, Black
Fujitsu KB950 Phone. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Wrist rest. Cable length: 78.7" (2 m). Recommended usage: Office. Product color: Black