Fujitsu logo

Fujitsu SCENICVIEW Series ScenicView P20-2 computer monitor 20.1" 1600 x 1200 pixels Ivory

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45408
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCENICVIEW Series ScenicView P20-2 computer monitor 20.1" 1600 x 1200 pixels Ivory:

Fujitsu SCENICVIEW Series ScenicView P20-2, 20.1", 1600 x 1200 pixels, 8 ms, Ivory

Long summary description Fujitsu SCENICVIEW Series ScenicView P20-2 computer monitor 20.1" 1600 x 1200 pixels Ivory:

Fujitsu SCENICVIEW Series ScenicView P20-2. Display diagonal: 20.1", Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Ivory

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.