Fujitsu logo

Fujitsu 19IN 19P4 0.24MM 96KHZ monitor CRT 1600 x 1280 pixels 19"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35280
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu 19IN 19P4 0.24MM 96KHZ monitor CRT 1600 x 1280 pixels 19":

Fujitsu 19IN 19P4 0.24MM 96KHZ, 19", CRT, 1600 x 1280 pixels, 10.4" (26.4 cm), 13.9" (35.2 cm), 18.1" (46 cm)

Long summary description Fujitsu 19IN 19P4 0.24MM 96KHZ monitor CRT 1600 x 1280 pixels 19":

Fujitsu 19IN 19P4 0.24MM 96KHZ. Display diagonal: 19", Type: CRT, Display resolution: 1600 x 1280 pixels. Certification: TCO99. Dimensions (WxDxH): 17.3 x 18.1 x 17.9" (440 x 459 x 455 mm), Depth: 18.1" (459 mm), Height: 17.9" (455 mm). User controls: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.