Fujitsu Displays B27-9 TS QHD, 27", 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black
Fujitsu Displays B27-9 TS QHD. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black