Fujitsu logo

Fujitsu PRIMERGY TX1330 M3 Intel® C236 Rack (4U) Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101978
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX1330 M3 Intel® C236 Rack (4U) Black, Red:

Fujitsu PRIMERGY TX1330 M3, Intel® C236, Intel® Core™ i3, Intel® Pentium® Dual-Core, Intel® Xeon®, DDR4-SDRAM, 64 GB, 2.5,3.5", HDD & SSD

Long summary description Fujitsu PRIMERGY TX1330 M3 Intel® C236 Rack (4U) Black, Red:

Fujitsu PRIMERGY TX1330 M3. Motherboard chipset: Intel® C236, Compatible processor series: Intel® Core™ i3, Intel® Pentium® Dual-Core, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB. Storage drive sizes supported: 2.5,3.5", Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA, Serial Attached SCSI (SAS). Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel I210. Chassis type: Rack (4U), Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.