Fujitsu logo

Fujitsu PY RX2510 M2 4x3.5" Rack (1U) Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65815
Info modified on:
14 Mar 2024, 18:16:54
Short summary description Fujitsu PY RX2510 M2 4x3.5" Rack (1U) Black, Silver:

Fujitsu PY RX2510 M2 4x3.5", Intel® Xeon®, DDR4-SDRAM, 3.5", Rack (1U), Black, Silver

Long summary description Fujitsu PY RX2510 M2 4x3.5" Rack (1U) Black, Silver:

Fujitsu PY RX2510 M2 4x3.5". Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM. Storage drive sizes supported: 3.5". Chassis type: Rack (1U), Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.