Fujitsu logo

Fujitsu Displays L22T-7 LED computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100549
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Displays L22T-7 LED computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Fujitsu Displays L22T-7 LED, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu Displays L22T-7 LED computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

Fujitsu Displays L22T-7 LED. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.