Fujitsu logo

Fujitsu CELSIUS C740 Black, Silver Intel® C612

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90768
Info modified on:
14 Mar 2024, 18:38:00
Short summary description Fujitsu CELSIUS C740 Black, Silver Intel® C612:

Fujitsu CELSIUS C740, Workstation barebone, Intel® C612, DDR4-SDRAM, Serial ATA III, Ethernet LAN, 800 W

Long summary description Fujitsu CELSIUS C740 Black, Silver Intel® C612:

Fujitsu CELSIUS C740. Product type: Workstation barebone. Motherboard chipset: Intel® C612. Supported memory types: DDR4-SDRAM, Number of memory slots: 8, Maximum internal memory: 512 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, RAID levels: 0, 1, 10. Ethernet LAN (RJ-45) ports: 1. Power supply: 800 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.