Fujitsu logo

Fujitsu P Line P27T-6 IPS computer monitor 27" 2560 x 1440 pixels Full HD LED White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103069
Info modified on:
30 Dec 2024, 17:23:50
Short summary description Fujitsu P Line P27T-6 IPS computer monitor 27" 2560 x 1440 pixels Full HD LED White:

Fujitsu P Line P27T-6 IPS, 27", 2560 x 1440 pixels, LCD, 3D, 6 ms, White

Long summary description Fujitsu P Line P27T-6 IPS computer monitor 27" 2560 x 1440 pixels Full HD LED White:

Fujitsu P Line P27T-6 IPS. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LCD. 3D, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.