Fujitsu logo

Fujitsu P Line P24W-6 IPS computer monitor 24" 1920 x 1200 pixels Full HD White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100171
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Fujitsu P Line P24W-6 IPS computer monitor 24" 1920 x 1200 pixels Full HD White:

Fujitsu P Line P24W-6 IPS, 24", 1920 x 1200 pixels, Full HD, 5 ms, White

Long summary description Fujitsu P Line P24W-6 IPS computer monitor 24" 1920 x 1200 pixels Full HD White:

Fujitsu P Line P24W-6 IPS. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.