Fujitsu logo

Fujitsu B line Zero Client D602 computer monitor 22" 1680 x 1050 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109450
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Fujitsu B line Zero Client D602 computer monitor 22" 1680 x 1050 pixels:

Fujitsu B line Zero Client D602, 22", 1680 x 1050 pixels, 5 ms

Long summary description Fujitsu B line Zero Client D602 computer monitor 22" 1680 x 1050 pixels:

Fujitsu B line Zero Client D602. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.