Fujitsu logo

Fujitsu L line L19T-1 LED computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151567
Info modified on:
19 Feb 2024, 19:04:57
Short summary description Fujitsu L line L19T-1 LED computer monitor 18.5" 1366 x 768 pixels Black:

Fujitsu L line L19T-1 LED, 18.5", 1366 x 768 pixels, 5 ms, Black

Long summary description Fujitsu L line L19T-1 LED computer monitor 18.5" 1366 x 768 pixels Black:

Fujitsu L line L19T-1 LED. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.