Fujitsu logo

Fujitsu E line E19-9 computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35431
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu E line E19-9 computer monitor 19" 1280 x 1024 pixels Black:

Fujitsu E line E19-9, 19", 1280 x 1024 pixels, 5 ms, Black

Long summary description Fujitsu E line E19-9 computer monitor 19" 1280 x 1024 pixels Black:

Fujitsu E line E19-9. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.