Fujitsu logo

Fujitsu E line E22W-5 computer monitor 22" 1680 x 1050 pixels Beige

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49698
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu E line E22W-5 computer monitor 22" 1680 x 1050 pixels Beige:

Fujitsu E line E22W-5, 22", 1680 x 1050 pixels, 5 ms, Beige

Long summary description Fujitsu E line E22W-5 computer monitor 22" 1680 x 1050 pixels Beige:

Fujitsu E line E22W-5. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Beige

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.