Fujitsu logo

Fujitsu AMILO Display SL 3230T computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104775
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AMILO Display SL 3230T computer monitor 23" 1920 x 1080 pixels Black:

Fujitsu AMILO Display SL 3230T, 23", 1920 x 1080 pixels, 5 ms, Black

Long summary description Fujitsu AMILO Display SL 3230T computer monitor 23" 1920 x 1080 pixels Black:

Fujitsu AMILO Display SL 3230T. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.