Fujitsu logo

Fujitsu AMILO Display L 3190T computer monitor 19" 1366 x 768 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97373
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AMILO Display L 3190T computer monitor 19" 1366 x 768 pixels Black:

Fujitsu AMILO Display L 3190T, 19", 1366 x 768 pixels, 5 ms, Black

Long summary description Fujitsu AMILO Display L 3190T computer monitor 19" 1366 x 768 pixels Black:

Fujitsu AMILO Display L 3190T. Display diagonal: 19", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.